EN
  • EN
  • DE

SML-LX1610SYC/A

Part No SML-LX1610SYC/A
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE YELLOW 590NM SMD / LED Lighting Color series Yellow 590nm (Typ) TO-252-3, DPak (2 Leads + Tab), SC-63
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tube
Color Yellow
Wavelength 590nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.1V
Current - Max 350mA
Temperature - Test 25°C
Viewing Angle 110°
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package SMD
Dimension 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Max) 0.130" (3.30mm)
Base Product Number SML-LX1610
Other Names 67-2037
Standard Package 50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240290-SML-LX1610SYC/A
Ultra Librarian 3D Model Ultra Librarian SML-LX1610SYC/A CAD Model

Description

The Lumex Opto/Components Inc. SML-LX1610SYC/A is a yellow LED lighting color component from the TitanBrite™ series.

  • Viewing Angle: 110 degrees
  • Height - Seated (Max): 0.130 inches (3.30mm)
  • Current - Max: 350mA
  • Viewing Angle: 110 degrees
  • Voltage - Forward (Vf) (Typ): 2.1V @ 350mA
  • Wavelength: 590nm (Typ)
  • Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Supplier Device Package: SMD
  • Dimension: 0.335 inches L x 0.335 inches W (8.50mm x 8.50mm)
  • REACH: Unaffected
  • HTSUS: 8541.41.0000

You May Also Be Interested in

CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0874
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
Kingbright
Single Color LEDs
Lowest to $0.1556
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess