EN
  • EN
  • DE

SSA-LXB525GD

Part No SSA-LXB525GD
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ARRAY 2X5MM 5-SEG GREEN / LED Circuit Board Indicator LED Circuit Board Indicator Bar - 5 Wide, SIP Green (x 5) Diffused, Tinted 2.2V 25mA Rectangle with Flat Top 5.30mm x 1.80mm Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Green (x 5)
Wavelength - Peak 565nm
Configuration Bar - 5 Wide, SIP
Current 25mA
Millicandela Rating 10mcd
Viewing Angle 110°
Lens Type Diffused, Tinted
Lens Style Rectangle with Flat Top
Lens Size 5.30mm x 1.80mm
Voltage Rating 2.2V
Mounting Type Through Hole
Base Product Number SSA-LXB525
Other Names LU20015,67-1202R,67-1202,SSALXB525GD
Standard Package 210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238237-SSA-LXB525GD
Ultra Librarian 3D Model Ultra Librarian SSA-LXB525GD CAD Model

Description

The Lumex Opto/Components Inc. electronic component with Win Source Part Number 1238237-SSA-LXB525GD is an optoelectronic component, specifically LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs.

  • Color: Green (x 5)
  • Packaging: Bulk
  • Voltage Rating: 2.2V
  • Standard Package: 210
  • Configuration: Bar - 5 Wide, SIP
  • Viewing Angle: 110°
  • Millicandela Rating: 10mcd
  • Wavelength - Peak: 565nm
  • Current: 25mA
  • Lens Type: Diffused, Tinted
  • Mounting Type: Through Hole
  • Lens Style: Rectangle with Flat Top
  • Lens Size: 5.30mm x 1.80mm
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.41.0000

You May Also Be Interested in

LITE-ON Technology
LED CBI 5MM YELLOW THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM YLW
Need more? Email Us
LITE-ON Technology
LED CBI 4.8MM GRN DIFF RA
Need more? Email Us
LITE-ON Technology
LED LGT BAR 19X3.76MM RED
Need more? Email Us
LITE-ON Technology
LED CBI LIGHT BAR
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GRN THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 3X1 GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BLU
Need more? Email Us
LITE-ON Technology
LED LGT BAR 12.7X6.35MM GRN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess