EN
  • EN
  • DE

SSF-LXH1071LID

Part No SSF-LXH1071LID
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED 5MM RA FAULT-IND RED PC MNT / LED Circuit Board Indicator LED Circuit Board Indicator Single Red Diffused, Tinted 1.9V 20mA Round with Domed Top 5mm, T-1 3/4 Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Product Status Obsolete
Color Red
Wavelength - Peak 635nm
Configuration Single
Current 20mA
Millicandela Rating 20mcd
Viewing Angle 80°
Lens Type Diffused, Tinted
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 1.9V
Mounting Type Through Hole, Right Angle
Other Names 67-1248R,LU20151,67-1248
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238097-SSF-LXH1071LID
Ultra Librarian 3D Model Ultra Librarian SSF-LXH1071LID CAD Model

Description

The SSF-LXH1071LID is a through-hole LED indicator manufactured by Lumex Opto/Components Inc. The 'LID' likely indicates a red light emission with a diffused lens. This LED indicator is designed for applications requiring a clear and easily visible indication light, such as status indicators on electronic equipment, control panels, and various consumer products. Its robust construction and diffused lens provide a wide viewing angle and even light distribution.

Applications:

  • Status indicators on electronic equipment
  • Control panel indicators
  • Consumer product indicators
  • Backlighting for displays
  • Automotive indicators
  • Safety and warning lights

Features:

  • Through-hole mounting
  • Red light emission
  • Diffused lens for wide viewing angle
  • High luminous intensity
  • Low power consumption
  • Long lifespan
  • Robust construction

Benefits:

  • Provides a clear and easily visible red light indication
  • Wide viewing angle ensures visibility from various angles
  • Easy to install with through-hole mounting
  • Reduces power consumption and extends battery life
  • Offers long-term reliability and reduces maintenance costs

Additional Details:

The SSF-LXH1071LID utilizes an AlGaAs LED die to generate the red light. The diffused lens helps to spread the light evenly, making it visible from a wider range of angles. Important specifications include forward voltage, luminous intensity, viewing angle, and operating temperature range. Designers should consult the datasheet to ensure the LED meets the requirements of their specific application. Proper current limiting resistors should be used to prevent damage to the LED from excessive current. The through-hole design allows for easy soldering and mounting on PCBs. The LED's physical dimensions, including lead spacing and overall height, are important considerations for PCB layout. The rugged construction ensures reliable performance in various environmental conditions. This component is commonly used in both industrial and consumer electronics applications.

You May Also Be Interested in

LITE-ON Technology
LED CBI 8.89X3.81MM QUAD RD VERT
Need more? Email Us
LITE-ON Technology
LED CBI 5.08X1.78MM 10SEG R VERT
Need more? Email Us
LITE-ON Technology
LED CBI 5MM YELLOW THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 3X1 GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 1X5 GREEN GREEN DIFF
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89X3.81MM GRN
Need more? Email Us
LITE-ON Technology
LED LGT BAR 19X3.76MM RED
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM YLW
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BI-LVL GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess