EN
  • EN
  • DE

SSP-01TWB9WB12

Part No SSP-01TWB9WB12
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED MINI WEDGE WHITE WATER CLEAR / LED Lamp Replacement White Wedge 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Package Bulk
Dimension 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Voltage - Forward (Vf) (Typ) 12V
Base Type Wedge
Color White
Millicandela Rating 11000mcd
Configuration Single
Applications Incandescent Replacements, Indicator Lights
Base Product Number SSP-01
Other Names 441-1009
Standard Package 200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238060-SSP-01TWB9WB12
Ultra Librarian 3D Model Ultra Librarian SSP-01TWB9WB12 CAD Model

Description

The Lumex Opto/Components Inc. SSP-01TWB9WB12 is a white LED component that comes in a bulk package.

  • Millicandela Rating: 11000mcd
  • Forward Voltage (Vf): 12V
  • Dimension: 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
  • Application: Incandescent replacements and indicator lights applications

You May Also Be Interested in

Dialight
LED CLUSTER T3 1/4 YW 592NM 120V
Need more? Email Us
JKL Components Corp.
LED T-1.75 24V WEDGE RED
Need more? Email Us
Wamco, Inc
LED LAMP T3-1/4 BA9S WHT 28V AC/
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN
Need more? Email Us
Dialight
120AC MIN BAY CLUSTER RED
Need more? Email Us
JKL Components Corp.
LED, BA9S BASE 55V WHITE
Need more? Email Us
Dialight
28V MIN BAY CLUSTER YEL NONPOL
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 24V
Need more? Email Us
JKL Components Corp.
LED MIDGET GROOVE T1 3/4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess