EN
  • EN
  • DE

SSP-13MDB153S12G

Part No SSP-13MDB153S12G
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED .94" 13L BA15 SGL 590NM SYW / LED Lamp Replacement Yellow (x 13) Bayonet (BA15D) 12V 0.937" Dia x 1.398" H (23.80mm x 35.50mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series Poly-Leds™
Product Status Obsolete
Dimension 0.937" Dia x 1.398" H (23.80mm x 35.50mm)
Wavelength 590nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Bayonet (BA15D)
Color Yellow (x 13)
Millicandela Rating 57500mcd
Configuration 13 Round
Applications Incandescent Replacements, Indicator Lights
Other Names 441-1021
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238029-SSP-13MDB153S12G
Ultra Librarian 3D Model Ultra Librarian SSP-13MDB153S12G CAD Model

Description

The SSP-13MDB153S12G is an optoelectronic product manufactured by Lumex Opto/Components Inc.

  • Series: Poly-Leds™
  • Color: Yellow
  • Configuration: 13 round configurations
  • Millicandela Rating: 57500mcd
  • Forward Voltage: 12V
  • Status: Obsolete
  • Lamp Replacement: Yes
  • Base Type: Bayonet (BA15D)

You May Also Be Interested in

JKL Components Corp.
LED, BA9S BASE 55V WHITE
Need more? Email Us
Dialight
LED CLUSTER T3 1/4 YW 592NM 120V
Need more? Email Us
JKL Components Corp.
LED T-1.75 12V WEDGE 25MA WHITE
Need more? Email Us
JKL Components Corp.
LED BAYONET 6V 20A WHITE
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
Dialight
28V NON-POL. LED BASED LAMP
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY WH DIFF 130VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 24V
Need more? Email Us
Dialight
T 3 1/4 MINIATURE BAYONET (BA9S)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess