EN
  • EN
  • DE

HPWT-MH02-H4000

Part No HPWT-MH02-H4000
Manufacturer Lumileds
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998814-HPWT-MH02-H4000
Categories OEM Parts(F-I)
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HPWT-MH02-H4000 CAD Model

Description

The HPWT-MH02-H4000 is a high-power LED manufactured by Lumileds. This LED is designed for applications that require high light output and efficiency, such as automotive lighting, street lighting, and architectural lighting. It delivers superior performance and reliability compared to traditional lighting sources.

Applications:

  • Automotive Lighting: Used in headlights, taillights, and daytime running lights (DRLs) for enhanced visibility and safety.
  • Street Lighting: Employed in streetlights and area lighting to provide bright and efficient illumination for public spaces.
  • Architectural Lighting: Integrated into architectural lighting systems to highlight building features and create visually appealing environments.
  • Industrial Lighting: Utilized in industrial lighting fixtures for providing high-intensity illumination in factories, warehouses, and other industrial settings.
  • Horticultural Lighting: Used in grow lights to promote plant growth and development in indoor farming and greenhouse applications.

Features:

  • High Light Output: Delivers high luminous flux for bright and efficient illumination.
  • High Efficacy: Offers high efficacy (lumens per watt) for energy-efficient operation.
  • Long Lifespan: Provides a long operating lifespan, reducing maintenance costs and downtime.
  • Compact Package: Available in a compact package for easy integration into various lighting fixtures.
  • Wide Viewing Angle: Offers a wide viewing angle for uniform light distribution.
  • High Reliability: Designed for high reliability and durability in harsh environments.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.

Benefits:

  • Energy Savings: Reduces energy consumption compared to traditional lighting sources, resulting in lower operating costs.
  • Improved Visibility: Provides bright and uniform illumination for enhanced visibility and safety.
  • Long-Term Reliability: Offers a long operating lifespan, reducing maintenance costs and downtime.
  • Design Flexibility: Compact package allows for flexible integration into various lighting fixture designs.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details:

The HPWT-MH02-H4000 features a typical forward voltage of 3.2V and a forward current of 350mA. It offers a correlated color temperature (CCT) of 4000K, providing a neutral white light. The LED is designed to withstand high temperatures and humidity levels, making it suitable for outdoor and industrial applications.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Panasonic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess