The LXCL-EA07-0015 is a high-power LED manufactured by Lumileds. It's designed for demanding lighting applications where high light output and long-term reliability are critical. It's part of the LUXEON C series, known for their high flux density and small size.
Applications
- Automotive lighting (headlamps, auxiliary lighting)
- High bay industrial lighting
- Street lighting
- Architectural lighting
- Entertainment lighting
Features
- High light output
- Compact size
- High drive current capability
- Long lifespan
- Low thermal resistance
- Industry-standard footprint
Benefits
- Provides intense illumination in a small package
- Reduces system cost due to high efficiency
- Enables smaller and more efficient lighting designs
- Long-lasting performance reduces maintenance costs
- Efficient heat dissipation ensures reliable operation
- Simplified design and manufacturing processes
Additional Details
The LXCL-EA07-0015 is a high-power LED designed for demanding lighting applications requiring high light output, efficacy, and long-term reliability. The LXCL-EA07-0015 has a typical forward voltage around 3V. This component can operate at drive currents up to 1A. It has a viewing angle around 120 degrees. The extremely low thermal resistance allows heat to be quickly conducted away from the LED junction, helping maintain long-term reliability. The product complies with RoHS directives. It also follows industry-standard footprint, which facilitates ease of assembly. Its high light output and long lifespan make it appropriate for various lighting applications including automotive, street, and architectural lighting. It's typical luminous flux is around 300lm at 700mA drive current. The correlated color temperature (CCT) is usually between 5700K and 7000K, resulting in a cool white color.