EN
  • EN
  • DE

LXML-PM01-0090

Part No LXML-PM01-0090
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LUXEON Rebel and LUXEON Rebel ES Color Portfolio
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lumileds
Series LUXEON Rebel Color
Packaging Reel - TR
Color Green
Wavelength 530nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.9V
Lumens/Watt @ Current - Test 94 lm/W
Current - Max 1A
Flux @ Current/Temperature - Test 95 lm (Typ)
Temperature - Test 25°C
Viewing Angle 125°
Mounting SMD
Package 1816 (4540 Metric)
Manufacturer Package SMD
Size 0.177" L x 0.120" W (4.49mm x 3.05mm)
Height - Seated (Maximum) 0.083" (2.10mm)
Thermal Resistance of Package 10°C/W
Win Source Part Number 1209791-LXML-PM01-0090
Manufacturer Homepage www.luxeon.com
Popularity Medium
Supply and Demand Status Limited
Family Name LXML-PM01
Introduction Date March 09, 2007
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian LXML-PM01-0090 CAD Model

Description

The Lumileds LUXEON Rebel Color is a high-performance green LED. It is manufactured by Lumileds.

  • Viewing Angle: 125 degrees
  • Forward Voltage: 2.9V
  • Mounting: SMD mounted
  • Maximum Current: 1A
  • Package: 1816 (4540 metric)
  • Thermal Resistance: 10 degrees Celsius per watt
  • Wavelength: 530nm
  • Produces: 95 lumens @ a current of 350mA and a temperature of 25 degrees Celsius
  • Ideal for use in: optoelectronics

You May Also Be Interested in

World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0780
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
Cree Inc.
LED XLAMP XBD BLUE 458NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0668 $61.0020
35+ $3.3368 $116.7880
54+ $3.2328 $174.5712
74+ $3.1289 $231.5386
96+ $3.0249 $290.3904
128+ $2.7119 $347.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess