EN
  • EN
  • DE

LXML-PWC2

Part No LXML-PWC2
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON COOL WHITE 5650K 3SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lumileds
Packaging Reel - TR
Status Active
Color White, Cool
CCT (K) 5650K
Flux @ 25°C, Current - Test 235 lm (Typ)
Current - Test 700mA
Forward Voltage 2.9V
Lumens/Watt @ Current - Test 116 lm/W
CRI (Color Rendering Index) 60
Current - Max 1A
Viewing Angle 120°
Mounting SMD (SMT)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 6°C/W
Win Source Part Number 1064681-LXML-PWC2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LXML-PWC2 CAD Model

Description

The Lumileds electronic component with Win Source Part Number 1064681-LXML-PWC2 is an optoelectronic component.

  • Color: White, Cool
  • Height - Seated (Max): 0.083" (2.10mm)
  • Mounting Type: SMD (SMT)
  • Maximum Current: 1A
  • Forward Voltage: 2.9V
  • Viewing Angle: 120°
  • Current - Test: 700mA
  • CCT (K): 5650K
  • Flux @ 25°C, Current - Test: 235 lm (Typ)
  • Lumens/Watt @ Current - Test: 116 lm/W
  • CRI (Color Rendering Index): 60
  • Thermal Resistance: 6°C/W

You May Also Be Interested in

Samsung
LED 5700K 80CRI SMD / LED Lighting LM281B White, Cool 5700K 3.1V 150mA 120° 1113 (2835 Metric)
Lowest to $0.0175
CreeLED, Inc.
LED XLAMP NEUTRAL WHT 4250K 2SMD / LED Lighting XLamp? XT-E White, Neutral 4250K 2.85V 350mA 115° 1414 (3535 Metric)
Lowest to $0.8597
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 3.05V 100mA 115° 1414 (3535 Metric)
Lowest to $0.1709
Samsung
LED 4000K 80CRI SMD / LED Lighting LM561B Plus White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Need more? Email Us
Samsung
LED LM561B PLUS WARM WHT 3000K / LED Lighting LM561B Plus White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0755
Samsung
LED COOL WHITE 6500K 80CRI 2SMD
Need more? Email Us
CreeLED, Inc.
LED XHP70.2 NEUT WHITE 4000K SMD / LED Lighting series White, Neutral 4000K 3-Step MacAdam Ellipse 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
Need more? Email Us
Samsung
LED COOL WHITE 5000K 80CRI 4SMD / LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Lowest to $0.1398
Samsung
LED 6500K 80CRI SMD / LED Lighting LM281B White, Cool 6500K 3.1V 150mA 120° 1113 (2835 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3154 $50.9388
53+ $1.8998 $100.6894
82+ $1.8405 $150.9210
113+ $1.7811 $201.2643
146+ $1.7217 $251.3682
195+ $1.5436 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess