EN
  • EN
  • DE
Part No A81
Manufacturer M/A-Com Technology Solutions
Catalog RF Amplifiers
Description IC RF AMP GPS 10MHZ-300MHZ TO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr M/A-Com Technology Solutions
Series A81
Package Tray
Product Status Active
Frequency 10MHz ~ 300MHz
P1dB 17dBm
Gain 25.5dB
Noise Figure 3dB
RF Type General Purpose
Voltage - Supply 15V
Current - Supply 33mA
Test Frequency 10MHz ~ 300MHz
Package / Case TO-8 Style, 4 Lead
Supplier Device Package TO-8
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 552128-A81
Ultra Librarian 3D Model Ultra Librarian A81 CAD Model

Description

The RF Amplifier with Win Source Part Number 552128-A81 is a high-performance electronic component designed for RF and wireless applications. It belongs to the A81 series and comes in a TO-8 style, 4-lead package.

  • Test Frequency Range: 10MHz to 300MHz
  • Gain: 25.5dB
  • Noise Figure: 3dB
  • Supply Current: 33mA
  • Voltage: 15V
  • P1dB value: 17dBm
  • Suitable for: general-purpose RF applications
  • Product status: Active product from M/A-Com Technology Solutions
  • Moisture Sensitivity Level: 1, indicating that it has unlimited resistance to moisture

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9335 $58.0050
75+ $1.5870 $119.0250
115+ $1.5373 $176.7895
160+ $1.4876 $238.0160
205+ $1.4380 $294.7900
270+ $1.2890 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,860 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess