EN
  • EN
  • DE
  • IT

M02096G-12

Part No M02096G-12
Manufacturer M/A-Com Technology Solutions
Catalog PMIC - Laser Drivers
Description Laser Driver IC 2.5Gbps 1 Channel 3.3V, 5V 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer M-A-Com-Technology-Solutions
Packaging Tray
Type Modulator Driver
Data Rate 2.5Gbps
Number of Channels 1
Operating Supply Voltage 3.3V, 5V
Current - Supply 93mA
Current - Modulation 120mA
Current - Bias 140mA
Operating Temperature Range -40°C ~ 95°C
Package 32-VFQFN Exposed Pad
Manufacturer Device Package 32-QFN (5x5)
Mounting Style Surface Mount
Win Source Part Number 206944-M02096G-12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M02096G-12 CAD Model

Description

The M-A-Com-Technology-Solutions 206944-M02096G-12 is an integrated circuit that is used as a modulator driver. It has a data rate of 2.5Gbps and can operate at temperatures ranging from -40°C to 95°C. The IC has a current supply of 93mA and a current modulation of 120mA. The M-A-Com-Technology-Solutions 206944-M02096G-12 is a reliable and high-performance component that can be used in a variety of applications. It is ideal for use in laser drivers, optical networks, and other electronic devices. The supply and demand status is balanced.

You May Also Be Interested in

Analog Devices Inc.
IC LASER DR 11.3GB 3.53V 16LFCSP / Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Lowest to $28.0284
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.5424
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Lowest to $91.6244
Renesas Electronics America
IC LASER DRVR 3CHAN 24TQFN / Laser Driver IC 3 Channel 24-TQFN (4x4)
Lowest to $7.4857
Analog Devices Inc.
IC LASER DRVR 32GBPS 3.3V 16LCC / Laser Driver IC 32Gbps 1 Channel 3.3V 16-LCC (2.9x2.9)
Lowest to $2.1914
Maxim Integrated
INTEGRATED CIRCUIT / Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN-EP (4x4)
Lowest to $6.7358
Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $12.6295
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2118 $57.8124
43+ $2.6354 $113.3222
66+ $2.5529 $168.4914
91+ $2.4706 $224.8246
118+ $2.3883 $281.8194
157+ $2.1412 $336.1684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,124 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess