EN
  • EN
  • DE
  • IT

M82514G-15

Part No M82514G-15
Manufacturer M/A-Com Technology Solutions
Catalog Audio Special Purpose
Description ACCESS VOICE PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr M/A-Com Technology Solutions
Series Comcerto™ 500
Package Bulk
Product Status Active
Function Voice Processing Unit (VPU)
Number of Channels 24
Mounting Type Surface Mount
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (19x19)
Base Product Number M82514
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 205503-M82514G-15
Ultra Librarian 3D Model Ultra Librarian M82514G-15 CAD Model

Description

The M82514G-15 is a Voice Processing Unit (VPU) integrated circuit (IC) from the Comcerto™ 500 series by M/A-Com Technology Solutions. It is designed for applications that require voice processing capabilities.

  • Channels: 24
  • Package Type: Surface mount
  • Status: Active, ensuring its availability in the market

Although the specifications regarding voltage supply and operating temperature range are not provided, M/A-Com Technology Solutions is known for producing reliable and high-quality components. With its advanced features and reliable performance, the M82514G-15 is an excellent choice for voice processing applications.

You May Also Be Interested in

Siemens
MULTI-STANDARD SOUND IF / Audio Channel
Lowest to $3.1390
Texas Instruments
IC VOLUME CONTROL 16SOIC
Lowest to $8.0933
Texas Instruments
IC V-B AUDIO PROCESSOR 20-DIP
Lowest to $25.1955
STMicroelectronics
IC FULLY INTEG PROC
Lowest to $20.5812
Infineon Technologies
IC AUDIO TONE PROCESSOR 8DIP
Lowest to $20.0735
Diodes Incorporated
IC MODULATOR 16QFN
Lowest to $9.1405
Renesas Electronics America
AUDIO SOUND CONTROLLER / Audio Channel
Need more? Email Us
ON Semiconductor
IC COMPANDOR 20TSSOP
Lowest to $16.3213
NXP / Nexperia
AUDIO/VIDEO DEMODULATOR, AM/FM / Audio Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3833 $66.4497
22+ $6.0581 $133.2782
34+ $5.8688 $199.5392
46+ $5.6794 $261.2524
59+ $5.4902 $323.9218
79+ $4.9222 $388.8538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess