EN
  • EN
  • DE

MAAP-000078-PKG001

Part No MAAP-000078-PKG001
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003846-MAAP-000078-PKG001
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAAP-000078-PKG001 CAD Model

Description

The MAAP-000078-PKG001 is a GaAs MMIC (Monolithic Microwave Integrated Circuit) amplifier manufactured by M/A-Com Technology Solutions. This amplifier is designed for use in a variety of microwave and millimeter-wave applications, providing high gain and low noise amplification.

Applications:

  • Radar Systems: Used in radar receivers to amplify weak return signals.
  • Satellite Communication: Employed in satellite transceivers for signal amplification.
  • Wireless Communication: Integrated into wireless base stations and repeaters to boost signal strength.
  • Test and Measurement Equipment: Used in spectrum analyzers and signal generators.
  • Electronic Warfare Systems: Found in EW receivers and jammers.

Features:

  • GaAs MMIC Technology: Provides high gain and low noise performance.
  • Wideband Operation: Operates over a broad frequency range.
  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes the introduction of noise during amplification.
  • Compact Package: Allows for integration into space-constrained applications.

Benefits:

  • Improved System Sensitivity: High gain and low noise figure enhance the ability to detect weak signals.
  • Increased System Range: Amplification increases the range of communication and radar systems.
  • Enhanced Signal Quality: Low noise amplification improves the signal-to-noise ratio.
  • Simplified System Design: MMIC integration reduces component count and simplifies circuit layout.
  • Reliable Performance: GaAs technology provides stable and consistent performance.

The MAAP-000078-PKG001's technical specifications include parameters such as operating frequency range, gain, noise figure, output power, and supply voltage. Its wideband operation and high gain make it suitable for a variety of microwave and millimeter-wave applications. The compact package allows for easy integration into existing systems. The robust design and GaAs technology ensure reliable performance in demanding environments.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess