EN
  • EN
  • DE

MAPD-010038-C209C0

Part No MAPD-010038-C209C0
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Description 2 Way 0 Degreepower Divider 5 to 1000 Mhz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016778-MAPD-010038-C209C0
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAPD-010038-C209C0 CAD Model

Description

The MAPD-010038-C209C0 is a silicon PIN diode from M/A-Com Technology Solutions (now part of Cobham Advanced Electronic Solutions). PIN diodes are semiconductor devices used as switches and attenuators in RF and microwave circuits. They exhibit a variable resistance that is controlled by the forward current applied to the diode.

Applications:

  • RF Switches: Used in transmit/receive switching in radar and communication systems.
  • Attenuators: Employed in variable attenuators to control signal levels in RF circuits.
  • Phase shifters: Utilized in phase shifters for radar and communication systems.
  • Limiters: Integrated in RF limiters to protect sensitive receiver components from high power signals.
  • TR switches: Used in transmit-receive switches to protect receiver front-ends.

Features:

  • Low insertion loss: Minimizes signal attenuation when the diode is in the ON state.
  • High isolation: Provides high attenuation when the diode is in the OFF state.
  • Fast switching speed: Enables rapid switching between the ON and OFF states.
  • Low capacitance: Reduces capacitive loading on the circuit.
  • Surface Mount Package: Facilitates automated assembly and reduces parasitic inductance.

Benefits:

  • Improved system performance: Enhances the performance of RF and microwave systems.
  • Reduced size and weight: Enables smaller and lighter systems.
  • Increased reliability: Provides reliable operation in harsh environments.
  • Lower cost: Offers a cost-effective solution for RF and microwave applications.

Additional Details:

The MAPD-010038-C209C0 is typically packaged in a small surface mount package. The specific characteristics of the diode, such as breakdown voltage, capacitance, and series resistance, depend on the specific model. This diode is designed for use in a wide range of frequencies, typically spanning from VHF to microwave frequencies. The "C209C0" designation may refer to specific packaging or performance characteristics unique to this part.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6486 $58.2692
54+ $2.1732 $117.3528
83+ $2.1053 $174.7399
114+ $2.0374 $232.2636
147+ $1.9695 $289.5165
197+ $1.7658 $347.8626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess