The MASW-010350-TR1000 is a Silicon PIN Diode SPDT (Single Pole Double Throw) Switch manufactured by M/A-Com Technology Solutions (now MACOM). It's designed for high-performance switching applications in RF and microwave systems, providing fast switching speeds and low insertion loss.
Applications:
- Wireless communication systems
- Test and measurement equipment
- Radar systems
- Automated test equipment (ATE)
- Switching networks
Features:
- SPDT configuration
- Low insertion loss
- High isolation
- Fast switching speed
- Surface mount package
Benefits:
- Efficient Signal Routing: SPDT configuration allows for flexible signal routing, enabling the selection of one of two paths.
- Minimal Signal Attenuation: Low insertion loss ensures that the signal strength is maintained during switching, maximizing system performance.
- Reduced Signal Leakage: High isolation prevents unwanted signal leakage between ports, improving signal integrity.
- Fast Response Time: Fast switching speed enables rapid signal switching, crucial for high-speed applications.
- Compact Design: Surface mount package allows for a smaller footprint on the PCB, saving space and enabling miniaturization of electronic devices.
Technical Specifications:
The MASW-010350-TR1000 typically operates within a frequency range of DC to 6 GHz. Insertion loss is typically less than 0.5 dB. Isolation is typically greater than 30 dB. Switching speed is typically in the nanosecond range. The device is usually packaged in a small QFN or similar surface-mount package. Consult the official MACOM datasheet for precise frequency ranges, insertion loss values, isolation ratings, and switching times.
The MASW-010350-TR1000 is a versatile and high-performance SPDT switch suitable for a wide range of RF and microwave applications. Its low insertion loss, high isolation, and fast switching speed make it a preferred choice for modern electronic designs.