EN
  • EN
  • DE
  • IT

MAVR-000080-0287FT

Part No MAVR-000080-0287FT
Manufacturer M/A-Com Technology Solutions
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARACTOR,SOT23,CK,LEAD-FREE PLAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr M/A-Com Technology Solutions
Package Tape & Reel
Product Status Active
Capacitance @ Vr, F 5.5pF @ 8V, 1MHz
Capacitance Ratio 8.9
Capacitance Ratio Condition C1/C8
Voltage - Peak Reverse (Max) 12 V
Diode Type Single
Q @ Vr, F 150 @ 4V, 50MHz
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Base Product Number MAVR-000080
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 732390-MAVR-000080-0287FT
Ultra Librarian 3D Model Ultra Librarian MAVR-000080-0287FT CAD Model

Description

The 732390-MAVR-000080-0287FT is a variable capacitance diode designed for use in discrete semiconductor products.

  • Capacitance: 5.5pF @ 8V and 1MHz
  • Capacitance Ratio: 8.9
  • Peak Reverse Voltage: 12V
  • Q Value: 150 @ 4V and 50MHz
  • Package: TO-236-3, SC-59, SOT-23-3
  • Operating Temperature Range: -65°C to 125°C
  • Product Status: Active
  • Manufacturer: M/A-Com Technology Solutions
  • ECCN: EAR99
  • HTSUS Code: 8541.10.0070

You May Also Be Interested in

M/A-Com Technology Solutions
VARACTOR,SOT23,CK,LEAD-FREE PLAS
Lowest to $0.6798
M/A-Com Technology Solutions
DIODE,VARACTOR,PB-FREE MA4ST250
Need more? Email Us
M/A-Com Technology Solutions
LEAD-FREE,VARACTOR,ABRUPT,SINGLE
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $3.0490
M/A-Com Technology Solutions
DIODE,VARACTOR,DUAL,PLASTIC
Need more? Email Us
M/A-Com Technology Solutions
DIODE,VARACTOR,SI PLASTIC PB-FRE
Lowest to $1.3596
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1837
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1631
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $3.3918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6798 $67.9800
235+ $0.5578 $131.0830
360+ $0.5405 $194.5800
495+ $0.5230 $258.8850
640+ $0.5056 $323.5840
860+ $0.4533 $389.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess