EN
  • EN
  • DE

2025-6016-20

Part No 2025-6016-20
Manufacturer MACOM Technology Solutions
Catalog RF Directional Coupler
Description COUPLER,MULTI-OCTAVE,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Coupler Type Standard
Frequency 4GHz ~ 12.4GHz
Coupling Factor 20 ± 1dB
Applications General Purpose
Insertion Loss 0.5dB
Power - Max 50W
Package / Case Module, SMA Connectors
Ultra Librarian 3D Model Ultra Librarian 2025-6016-20 CAD Model

Description

NULL

You May Also Be Interested in

Pulse
COUPLER SMD 2.4G/5G
Need more? Email Us
MACOM Technology Solutions
14DB COUPLER 5 - 300 MHZ
Need more? Email Us
MACOM Technology Solutions
RMS POWER DETECTOR 6-18 GHZ
Lowest to $14.1109
MACOM Technology Solutions
7.5DB COUPLER 5 - 1225 MHZ
Need more? Email Us
Pulse
COUPLER WIFI 7 2.4G/5-7G 15
Need more? Email Us
Pulse
COUPLER LTE
Need more? Email Us
MACOM Technology Solutions
COUPLER,BI-DIRECTIONAL
Need more? Email Us
MACOM Technology Solutions
RF DIR COUPLER 5MHZ-1.5GHZ 6SMD
Need more? Email Us
MACOM Technology Solutions
RF DIR COUPLER 5MHZ-300MHZ 5SMD
Lowest to $1.1871

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess