EN
  • EN
  • DE

MX25L12835FM2J-10G/TRAY

Part No MX25L12835FM2J-10G/TRAY
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991120-MX25L12835FM2J-10G/TRAY
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX25L12835FM2J-10G/TRAY CAD Model

Description

The MX25L12835FM2J-10G/TRAY is a 128 Mbit serial NOR flash memory device manufactured by Macronix. It is designed for a wide range of embedded systems, offering high performance, low power consumption, and a compact form factor. This device is commonly used for storing boot code, firmware, and data in applications where fast read access and high reliability are critical.

Applications

  • Embedded Systems: Used for storing boot code and firmware in microcontrollers and microprocessors.
  • Networking Equipment: Employed in routers, switches, and other network devices for storing configuration data.
  • Consumer Electronics: Integrated into TVs, set-top boxes, and gaming consoles for storing software and multimedia content.
  • Industrial Control: Used in industrial automation equipment for storing program code and data logging.
  • Automotive Systems: Employed in automotive ECUs (Electronic Control Units) for storing calibration data and software.

Features

  • 128 Mbit Density: Provides ample storage capacity for a variety of applications.
  • Serial Interface: Uses a serial interface (SPI) for efficient communication with host controllers.
  • Fast Read Access: Offers fast read speeds for quick program execution and data retrieval.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Enhanced Performance: Fast read access speeds up program execution and data retrieval.
  • Cost-Effective Storage: Provides a cost-effective solution for storing large amounts of data.
  • Easy Integration: Serial interface simplifies integration with microcontrollers and microprocessors.
  • Extended Battery Life: Low power consumption reduces energy costs and extends battery life.
  • Reliable Operation: Designed for reliable performance in harsh environments.

Technical Specifications

The MX25L12835FM2J-10G/TRAY operates at a specific voltage range and offers specific read, write, and erase speeds. The SPI interface typically supports various modes for flexible communication. Consult the Macronix datasheet for detailed electrical characteristics, timing specifications, and package dimensions.

This serial NOR flash memory device provides a reliable and efficient solution for embedded systems requiring high performance, low power consumption, and a compact form factor. Its fast read access, large storage capacity, and easy integration make it a popular choice for engineers and designers in various industries.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess