EN
  • EN
  • DE

MX25L25635FMR-10G

Part No MX25L25635FMR-10G
Manufacturer Macronix
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832241-MX25L25635FMR-10G
Ultra Librarian 3D Model Ultra Librarian MX25L25635FMR-10G CAD Model

Description

The MX25L25635FMR-10G is a 256Mb Serial NOR Flash memory manufactured by Macronix. It is a high-density, non-volatile memory solution designed for a broad range of applications that require reliable storage and fast access times. This memory device is particularly well-suited for storing firmware, code, and data in embedded systems, networking equipment, and consumer electronics.

Applications:

  • Embedded Systems: Storage of operating systems, firmware, and application code in microcontrollers and embedded processors.
  • Networking Equipment: Used in routers, switches, and modems for storing boot loaders, configuration data, and network protocols.
  • Consumer Electronics: Found in devices such as smart TVs, set-top boxes, and gaming consoles to store system software and media content.
  • Automotive Electronics: Stores critical data and software in automotive control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control devices.

Features:

  • 256Mb (32MB) Memory Capacity: Provides ample storage for large firmware images, complex software applications, and extensive data logs.
  • Serial Peripheral Interface (SPI): Utilizes the SPI interface for simple and efficient communication with microcontrollers and processors.
  • Quad SPI (QSPI) Support: Enables faster data transfer rates compared to standard SPI, improving system performance.
  • Wide Voltage Range: Operates across a voltage range of 2.7V to 3.6V, providing flexibility in power supply design.
  • Fast Read Performance: Delivers high-speed data retrieval, ensuring quick boot-up times and responsive system behavior.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices and reducing overall energy consumption.
  • Sector Erase/Program Architecture: Allows for flexible memory management with uniform 4KB sectors and block erase options.
  • Advanced Security Features: Supports features such as password protection and unique ID for enhanced data security.

Benefits:

  • High Storage Capacity: Provides sufficient memory for complex applications and large data sets.
  • Fast Data Transfer: QSPI interface ensures rapid data access, improving system responsiveness.
  • Easy Integration: SPI interface simplifies interfacing with microcontrollers and processors.
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is off.
  • Low Power Operation: Reduces energy consumption, making it suitable for battery-powered devices.

Technical Specifications (Typical):

Typical specifications for the MX25L25635FMR-10G include:

  • Memory Size: 256 Mbit (32MB)
  • Interface: SPI, QSPI
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Read Speed: Up to 104 MHz (QSPI)
  • Erase Cycle Endurance: 100,000 cycles (typical)
  • Data Retention: 20 years (typical)
  • Package Options: SOIC-16, WSON-8

The Macronix MX25L25635FMR-10G is a high-performance and reliable 256Mb Serial NOR Flash memory, ideal for applications requiring high storage capacity, fast access times, and low power consumption. Its QSPI interface, flexible sector architecture, and advanced security features make it a versatile solution for various embedded systems and consumer electronics.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess