EN
  • EN
  • DE
  • IT

MX25L3206E

Part No MX25L3206E
Manufacturer Macronix
Description 32M-BIT [x 1 / x 2] CMOS SERIAL FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Win Source Part Number 1228781-MX25L3206E
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX25L3206E CAD Model

Description

The MX25L3206E is a 32-megabit (4MB) serial NOR flash memory device manufactured by Macronix. It is designed for a wide range of applications requiring non-volatile storage, including code storage, data logging, and firmware storage. This device supports the Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other digital systems.

Applications:

  • Embedded Systems
  • Firmware Storage
  • Data Logging
  • Code Storage
  • Industrial Control Systems

Features:

  • 32-Megabit (4MB) Capacity: Provides ample storage for code and data.
  • Serial Peripheral Interface (SPI): Supports standard SPI modes for easy interfacing.
  • Single Power Supply: Operates from a single 2.7V to 3.6V power supply.
  • Page Program: Allows for fast programming of multiple bytes simultaneously.
  • Erase Suspend/Resume: Enables the interruption and resumption of erase operations.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: SPI interface simplifies connection to microcontrollers and other digital systems.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Fast Programming: Page program feature speeds up programming operations.
  • Flexible Erase Options: Supports sector and block erase for efficient memory management.

Technical Specifications:

  • Memory Size: 32 Megabits (4MB)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C (Industrial Grade)
  • Page Size: Typically 256 Bytes
  • Sector Size: Typically 4KB
  • Block Size: Typically 64KB
  • Data Retention: Typically 20 years
  • Package Type: SOIC, WSON, or other small-footprint packages

The MX25L3206E is commonly used in embedded systems for storing firmware, configuration data, and other non-volatile information. Its SPI interface allows for easy connection to microcontrollers, and its low power consumption makes it suitable for battery-powered applications. The page program feature allows for fast programming of multiple bytes, speeding up the write operations. The erase suspend/resume feature allows the system to interrupt and resume erase operations, providing flexibility in memory management.

Macronix is a well-known manufacturer of non-volatile memory devices, and the MX25L3206E is a popular choice for designers looking for a reliable and cost-effective serial flash memory solution. The device is supported by Macronix's documentation and application notes, which provide detailed information on how to use the device in various applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8668 $65.0100
185+ $0.7115 $131.6275
285+ $0.6895 $196.5075
390+ $0.6662 $259.8180
505+ $0.6442 $325.3210
675+ $0.5783 $390.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess