EN
  • EN
  • DE
  • IT

MX25L6435EMI-10G

Part No MX25L6435EMI-10G
Manufacturer Macronix
Catalog Flash
Description IC FLASH 64MBIT SPI 104MHZ 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NOR Memory IC 64Mb (8M x 8) SPI 104 MHz 16-SOP
Manufacturer Macronix
Series MX25xxx35/36 - MXSMIO™
Package Tube
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOP
Family Name MX25L6435
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Quantity per package 44
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886596-MX25L6435EMI-10G
Ultra Librarian 3D Model Ultra Librarian MX25L6435EMI-10G CAD Model

Description

The MX25L6435EMI-10G is a 64 Mbit serial NOR flash memory device manufactured by Macronix. This device is designed for a wide range of embedded applications requiring non-volatile storage.

Applications:

  • BIOS Storage: Used to store the BIOS (Basic Input/Output System) firmware in PCs and laptops.
  • Embedded Systems: Integrated into various embedded systems such as networking equipment, industrial control systems, and consumer electronics for storing firmware and configuration data.
  • Networking Equipment: Stores boot code and configuration settings in routers, switches, and other networking devices.
  • Gaming Consoles: Used for storing game code, system software, and configuration settings.
  • Automotive Electronics: Stores firmware for automotive control units (ECUs) and infotainment systems.

Features:

  • 64 Mbit (8MB) Capacity: Provides ample storage space for firmware, configuration data, and code storage.
  • Serial NOR Flash: Uses a serial interface (SPI) for communication, reducing pin count and simplifying board layout.
  • SPI Interface: Supports standard SPI (Serial Peripheral Interface) protocols for easy interfacing with microcontrollers and processors.
  • Single Power Supply: Operates from a single 3.0V power supply, simplifying power management.
  • Page Program: Supports page program mode for faster write operations.
  • Sector Erase: Allows for erasing individual sectors, providing flexibility in data management.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • Compact Size: Small footprint enables use in space-constrained applications.
  • Fast Read Speeds: High-speed read access ensures quick boot-up and execution times.
  • High Reliability: Provides reliable storage for critical data in harsh environments.
  • Simplified Interface: SPI interface simplifies integration with microcontrollers and processors.
  • Low Power: Low power consumption extends battery life in portable devices.

Additional Details:

The MX25L6435EMI-10G supports advanced features such as deep power-down mode for further power saving and software write protection to prevent accidental data corruption. It has an extended operating temperature range, allowing operation in industrial environments. The device also supports Serial Flash Discoverable Parameters (SFDP), enabling host systems to automatically identify device characteristics and configurations.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64BIT SPI 16SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 16-SOIC
Lowest to $3.1033
ON Semiconductor
Flash Mem Parallel 5V 512K-Bit 64K x 8 120ns 32-Pin PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to $8.7970
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $35.1880
ON Semiconductor
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Need more? Email Us
Micron Technology Inc.
512LCR/256DD 12POP 1.8 X16 Hf 128 Ball
Need more? Email Us
Winbond Electronics
64Mb Serial NOR Flash 133MHz XSON8
Lowest to $9.3835
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT SPI 80MHZ 8USON / FLASH Memory IC 2Mb (256K x 8) SPI 80 MHz 8-USON (3x2)
Lowest to $2.6368

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3072 $69.2160
70+ $1.8930 $132.5100
110+ $1.8340 $201.7400
150+ $1.7749 $266.2350
190+ $1.7156 $325.9640
255+ $1.5381 $392.2155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,062 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess