EN
  • EN
  • DE

MX27C4096QC-12

Part No MX27C4096QC-12
Manufacturer Macronix
Catalog EPROM
Description 4M-BIT [512K x 8/256K x 16] CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331588-MX27C4096QC-12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX27C4096QC-12 CAD Model

Description

The Macronix MX27C4096QC-12 is a medium-popularity electronic component that is manufactured by Macronix.

  • Component Type: Memory integrated circuit
  • Suitable for: Various applications
  • Supply and demand status: Limited
  • Memory Type: High-density electrically erasable programmable read-only memory (EEPROM) that can be used for data storage.
  • Performance: Fast access time and a low power consumption
  • Suitable for: Battery-powered devices.

You May Also Be Interested in

STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $7.2280
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.8285
STMicroelectronics
EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $14.3382
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $7.3309
Microchip Technology
IC OTP 1MBIT 70NS 32PLCC / EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
STMicroelectronics
EPROM UV 1M-bit 128K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 1MBIT 120NS 32CDIP
Need more? Email Us
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 120ns 32-Pin CDIP
Need more? Email Us
STMicroelectronics
EPROM UV 2M-bit 256K x 8 150ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 150NS 32CDIP
Lowest to $4.6316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess