EN
  • EN
  • DE

MX29F400BTC-70

Part No MX29F400BTC-70
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997309-MX29F400BTC-70
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX29F400BTC-70 CAD Model

Description

The MX29F400BTC-70 is a 4 Mbit Flash memory device organized as 512K x 8 bits. Manufactured by Macronix, this device is designed for embedded systems requiring non-volatile storage of code and data. The '70' in the part number indicates an access time of 70 nanoseconds.

Applications

  • Embedded Systems
  • BIOS Storage
  • Firmware Storage
  • Networking Equipment
  • Industrial Control Systems

Features

  • 4 Mbit (512K x 8) Flash Memory
  • Fast Access Time: 70 ns
  • Single 5V Power Supply
  • Sector Erase Architecture
  • Top Boot Sector
  • CMOS Technology

Benefits

  • Non-Volatile Storage: Data is retained when power is off.
  • Fast Read Performance: Enables quick boot-up and code execution.
  • Easy to Program: Simplifies code updates and firmware revisions.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Data Storage: Ensures data integrity and longevity.

The MX29F400BTC-70 uses sector erase architecture, which allows individual sectors of the memory to be erased and reprogrammed without affecting other sectors. This is useful for applications where only portions of the memory need to be updated. The 'Top Boot Sector' configuration implies that the initial boot code is stored at the top of the memory address space, which is a common practice in many embedded systems.

This Flash memory device operates on a single 5V power supply, simplifying power supply design. The CMOS technology contributes to low power consumption, making it suitable for battery-powered applications. Specific details regarding operating current, standby current, and erase/program cycles can be found in the Macronix datasheet for the MX29F400BTC-70.

The MX29F400BTC-70 is typically available in a 32-pin TSOP (Thin Small Outline Package). It is essential to consult the device datasheet for detailed information on pin assignments, timing diagrams, and electrical characteristics to ensure proper integration into a system. This device is a suitable choice for applications requiring reliable, non-volatile storage with relatively fast access times.

You May Also Be Interested in

SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Sunlord
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Meled
Lowest to $0.1113
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess