EN
  • EN
  • DE

MX29LV004CBTC-70G

Part No MX29LV004CBTC-70G
Manufacturer Macronix
Description 4M-BIT [512K x 8] CMOS SINGLE VOLTAGE 3V ONLY FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Win Source Part Number 1228884-MX29LV004CBTC-70G
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX29LV004CBTC-70G CAD Model

Description

The MX29LV004CBTC-70G is a 4 Mbit, CMOS, single power supply Flash memory device manufactured by Macronix. It's designed for applications requiring non-volatile storage with fast access times and offers a bottom boot sector configuration.

Applications:

  • Embedded Systems: Used for storing boot code, firmware, and configuration data, particularly where a bottom boot configuration is required.
  • Consumer Electronics: Employed in digital cameras, MP3 players, and other portable devices for storing data, when a specific boot sector location is needed.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing configuration settings, especially bootloaders.
  • Automotive Electronics: Utilized in automotive control systems for storing calibration data and software where a predetermined boot location is essential.
  • Industrial Control Systems: Integrated into industrial equipment for storing program code and data that requires a specific boot sequence starting from the bottom address.

Features:

  • 4 Mbit Capacity: Provides a storage capacity of 4 megabits.
  • Single Power Supply: Operates from a single 3.0V power supply.
  • Sector Architecture: Features a sector architecture, allowing for flexible memory partitioning.
  • Fast Access Time: Offers a fast access time of 70ns.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Bottom Boot Sector: Specifically designed with the boot sector located at the bottom of the memory map.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Fast access time enables quick retrieval of stored data.
  • Low Power Consumption: Low power operation contributes to energy savings in portable devices.
  • Reliable Performance: Manufactured by Macronix, a reputable memory manufacturer, ensuring reliable performance.
  • Flexible Memory Partitioning: Sector architecture allows for flexible memory allocation.
  • Bottom Boot Sector Configuration: Simplifies boot code execution from the bottom of the memory address space.

Additional Details:

The MX29LV004CBTC-70G typically comes in a TSOP (Thin Small Outline Package). Its operating temperature range is typically between -40°C and 85°C. The 'G' likely signifies a lead-free package. Detailed timings and voltage specifications, as well as boot sector details, can be found in the Macronix datasheet.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess