EN
  • EN
  • DE

GMLB-321611-0600P-N8

Part No GMLB-321611-0600P-N8
Manufacturer Maglayers
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maglayers
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824181-GMLB-321611-0600P-N8
Ultra Librarian 3D Model Ultra Librarian GMLB-321611-0600P-N8 CAD Model

Description

The GMLB-321611-0600P-N8 is a multilayer chip bead inductor from Maglayers, designed for effective noise suppression in electronic circuits. It is particularly useful in filtering out high-frequency noise and electromagnetic interference (EMI) from power and signal lines.

Applications:

  • Noise suppression in power lines
  • EMI filtering in signal lines
  • Decoupling in digital circuits
  • Suppression of high-frequency noise in electronic devices
  • Filtering in various electronic devices including mobile phones and computers.

Features:

  • Compact 1206 package size (3.2 x 1.6 x 1.1 mm)
  • High impedance at high frequencies
  • Low DC resistance
  • Excellent noise suppression characteristics
  • Multilayer construction

Benefits:

  • Effectively reduces noise and EMI in electronic circuits, improving overall performance.
  • Small size allows for use in space-constrained applications.
  • Low DC resistance minimizes power loss and enhances efficiency.
  • Improves the reliability and stability of electronic devices.
  • Simplifies circuit design with easy surface mount assembly.

Specifications:

The GMLB-321611-0600P-N8 has an impedance of 600 Ohms at 100 MHz. It features a maximum DC resistance of approximately 0.3 Ohms and a rated current of around 300mA. The operating temperature range is typically from -55°C to +125°C. The multilayer construction enhances the component's performance and reliability. It comes in a standard 1206 surface mount package for easy integration.

This chip bead inductor is used in numerous electronic applications including mobile phones, computers, and automotive systems. Its compact size and superior noise suppression capabilities make it a crucial component for maintaining the proper operation and reliability of modern electronic devices. It is designed for efficient integration into automated assembly processes, contributing to reduced production costs.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess