EN
  • EN
  • DE

251M1002476MR0A

Part No 251M1002476MR0A
Manufacturer Matsuo
Catalog Custom Parts (0 - A)
Description 47MF M 10V A Case Lo Pro
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136839-251M1002476MR0A
Categories Custom Parts
Manufacturer Matsuo
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 251M1002476MR0A CAD Model

Description

The 251M1002476MR0A is a tantalum capacitor manufactured by Matsuo Electric Co., Ltd. Tantalum capacitors are known for their high capacitance-to-volume ratio, stable performance over temperature, and long lifespan. They are commonly used in power filtering, decoupling, and timing circuits, particularly in applications where space is limited and reliability is critical.

Applications:

  • Power Filtering: Smooths out voltage ripples and reduces noise in power supply circuits.
  • Decoupling Capacitors: Provides local charge storage to reduce voltage noise and improve circuit performance.
  • Timing Circuits: Used in timing circuits for oscillators and other timing-critical applications.
  • DC-DC Converters: Provides stable voltage regulation in DC-DC converters.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices.

Features:

  • High Capacitance-to-Volume Ratio: Provides high capacitance in a small physical size.
  • Stable Performance Over Temperature: Maintains capacitance value over a wide range of temperatures.
  • Long Lifespan: Offers long-term reliability and reduces the need for replacements.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves performance.
  • Surface Mount Technology (SMT): Suitable for automated assembly and compact designs.

Benefits:

  • Compact Design: High capacitance-to-volume ratio allows for use in compact electronic devices.
  • Reliable Performance: Stable performance over temperature and long lifespan ensure reliable operation.
  • Reduced Noise: Decoupling capacitors reduce voltage noise and improve signal integrity.
  • Enhanced Power Supply Stability: Filtering capacitors smooth out voltage ripples and improve power supply stability.
  • Easy Assembly: Surface Mount Technology allows for easy and automated assembly.

Additional Details:

The designation 251M1002476MR0A provides information about the capacitor's specifications. '251M' likely refers to the case size and series. '100' suggests a voltage rating of 10V. '2476' indicates a capacitance of 47uF. 'MR0A' is specific to Matsuo's internal coding. Tantalum capacitors are polarized, and proper polarity is crucial for correct operation and to avoid damage. Detailed specifications, including ESR values, ripple current ratings, and temperature characteristics, are available in the product datasheet from Matsuo Electric.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess