EN
  • EN
  • DE
  • IT

278M1002106MR

Part No 278M1002106MR
Manufacturer Matsuo
Catalog Tantalum - Polymer Capacitors
Description CAP 10UF 10V 20% 2 X 1.25 X 1.2mm SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Matsuo
Win Source Part Number 9326-278M1002106MR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 278M1002106MR CAD Model

Description

278M1002106MR

The 278M1002106MR capacitor offers robust and reliable operation, tailored for complex electronic systems requiring consistent performance. Suitable for various applications, this component is a key element in achieving optimal functionality.

  • Applications:
    • Motor drives
    • LED lighting solutions
    • Telecommunications equipment
  • Features and Benefits:
    • Excellent thermal stability
    • High voltage rating
    • Durable construction

Additional considerations: It is engineered to withstand high temperatures and voltage levels while maintaining efficiency and reliability, contributing to extended service life and reduced maintenance costs.

You May Also Be Interested in

Vishay
CAP TANT POLY 100UF 35V 2924
Lowest to $4.4361
AVX Corp/Kyocera Corp
CAP TANT POLY 47UF 6.3V 0603
Need more? Email Us
Panasonic
CAP TANT POLY 680UF 2.5V 2917
Lowest to $7.2762
AVX Corp/Kyocera Corp
CAP TANT POLY 330UF 10V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 33UF 25V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 6.3V 1210
Need more? Email Us
Kemet
CAP TANT POLY 330UF 4V 2917
Lowest to $0.4059
AVX Corp/Kyocera Corp
CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Kemet
CAP TANT POLY 100UF 6.3V 1411
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess