The Maxim Integrated 71M6521BE-IGT is a sophisticated and highly integrated energy metering IC designed for a wide range of residential and commercial energy metering applications. This precision analog front-end (AFE) and digital signal processor (DSP) is a powerful solution for smart meter manufacturers looking to meet stringent accuracy and reliability requirements.
Key Features
- High Accuracy: The 71M6521BE-IGT delivers exceptional accuracy for active and reactive energy measurements, meeting the needs of advanced metering systems.
- Integrated MPU Core: Equipped with a 32-bit compute engine, the IC is capable of running complex metering algorithms and handling data management tasks efficiently.
- Low Power Consumption: Designed with power-saving features, this IC ensures minimal energy usage during operation, which is critical for battery-operated metering systems.
- On-chip Memory: It comes with ample on-chip memory, including FLASH and RAM, facilitating robust data storage and application flexibility.
- Multiple Communication Interfaces: The IC supports various communication protocols, enabling easy integration with different metering infrastructures and smart grid technologies.
Applications
The 71M6521BE-IGT is ideal for a variety of applications, including:
- Residential smart meters
- Commercial energy monitoring systems
- Industrial sub-metering
- Renewable energy monitoring
- Energy management systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
3.0V to 3.6V
Operating Temperature
-40°C to +85°C
Measurement Accuracy
High precision over a wide dynamic range
Communication Interfaces
SPI, UART, I²C
Package Type
68-pin QFN
Overall, the Maxim Integrated 71M6521BE-IGT stands out for its high performance, reliability, and the ability to drive innovation in energy metering solutions. With its advanced features and capabilities, it is a prime choice for developers looking to create state-of-the-art metering systems.