EN
  • EN
  • DE

71M6521DH-IGTRF

Part No 71M6521DH-IGTRF
Manufacturer Maxim Integrated
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990497-71M6521DH-IGTRF
Categories OEM Parts(0-9)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 71M6521DH-IGTRF CAD Model

Description

The Maxim Integrated 71M6521DH-IGTRF is a highly integrated, single-phase, energy-metering integrated circuit (IC) designed to meet the precise needs of modern energy metering applications. With its advanced features and robust architecture, this IC is ideal for smart metering solutions that require high accuracy, reliability, and long-term stability.

Key Features and Benefits

  • High Accuracy: The 71M6521DH-IGTRF boasts an impressive accuracy of 0.1% over a 2000:1 dynamic range, making it suitable for residential and industrial metering applications where precision is paramount.
  • Integrated MPU Core: It features an integrated 8051-compatible MPU core with a low-power stop mode, which enables sophisticated metering algorithms and data processing without the need for an external processor.
  • On-Chip Flash Memory: With its on-chip 32KB Flash and 1.5KB RAM, this IC offers ample storage for firmware and data, allowing for flexible software development and easy updates.
  • Multi-Function Energy and Power Measurement: The device supports various measurements including active power, reactive power, apparent power, RMS voltage, and RMS current, providing comprehensive data for energy monitoring and billing systems.
  • Digital Temperature Compensation: Built-in temperature compensation ensures measurement accuracy over a wide temperature range, which is critical for outdoor metering applications.
  • Integrated LCD Driver: An integrated 4x40 LCD driver allows for easy display of meter readings and diagnostics directly on the device, facilitating user interaction and readability.
  • Robust Security: The IC includes a hardware-based security feature set that helps to prevent tampering and fraud, ensuring the integrity of metering data.

Applications

The 71M6521DH-IGTRF is designed for a wide range of energy metering applications, including:

  • Smart residential meters
  • Industrial and commercial metering systems
  • Energy management and monitoring systems
  • Sub-metering and cost allocation systems

With its combination of high accuracy, integrated features, and robust security, the Maxim Integrated 71M6521DH-IGTRF Energy Meter IC is an excellent choice for developers looking to create sophisticated energy measurement solutions.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,981 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess