EN
  • EN
  • DE

73S8023C-DB

Part No 73S8023C-DB
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO 73S8023C 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Interface, Smart Card
Utilized IC / Part 73S8023C
Supplied Contents Board(s)
Win Source Part Number 764760-73S8023C-DB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73S8023C-DB CAD Model

Description

Maxim Integrated Product Overview: 73S8023C-DB Development Board

The 73S8023C-DB development board from Maxim Integrated is a comprehensive platform designed to facilitate the development and testing of smart card interfaces using the 73S8023C smart card interface IC. This advanced development board is an essential tool for engineers and developers working on applications such as point-of-sale terminals, security systems, and identification verification systems that require reliable smart card communication.

Key Features of the 73S8023C-DB Development Board

  • Integrated 73S8023C IC: At the heart of the board is Maxim's 73S8023C integrated circuit, which is a single smart card interface capable of supporting all ISO7816, EMV, and GSM11-11 specifications. This ensures compatibility with a wide range of smart card applications.
  • Flexible Power Options: The board can be powered through the USB interface or an external power supply, providing versatility for different development setups.
  • Comprehensive Signal Access: Developers have access to all necessary signals via test points and headers, making it easy to monitor, debug, and integrate the board with other systems.
  • On-Board Level Shifting: The development board includes level shifting, allowing it to interface with both 3.3V and 5V logic levels, which broadens its compatibility with various microcontrollers and processors.
  • User-Friendly Indicators: LED indicators provide visual feedback for power, card presence, and card activation, simplifying the troubleshooting process.

Development Support and Flexibility

The 73S8023C-DB development board is supported by a suite of documentation and software tools that assist in the rapid development of smart card applications. Reference designs and example code can help speed up the development process, allowing for a focus on application-specific features rather than low-level interface details.

Applications

With its robust feature set and flexible design, the 73S8023C-DB development board is well-suited for a variety of applications, including but not limited to:

  • Payment Systems
  • Access Control Systems
  • Identification and Authentication Systems
  • Telecommunication Systems

In summary, the 73S8023C-DB from Maxim Integrated is a versatile and powerful development board that offers a streamlined path for smart card interface development, ensuring that products can be brought to market quickly and efficiently.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess