EN
  • EN
  • DE

73S8023C-IM/F

Part No 73S8023C-IM/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SMART CARD INTERFACE 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Set-Top Boxes
Supply Voltage - Operating 2.7 V to 3.6 V
Case / Package 32-QFN (5x5)
Mounting Surface Mount
Win Source Part Number 090457-73S8023C-IM/F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73S8023C-IM/F CAD Model

Description

The 73S8023C-IM/F is a highly integrated smart card interface IC from Maxim Integrated designed to provide a reliable and secure interface between a smart card reader and the card itself. This advanced IC is suitable for a wide range of applications including banking, telecommunications, and secure access systems.

Key Features

  • Supply Voltage: The 73S8023C-IM/F operates with a supply voltage range that is suitable for both 3.3V and 5V systems, making it versatile for various design requirements.
  • Card Interface: It supports both asynchronous T=0 and T=1 protocols as well as synchronous cards, ensuring compatibility with a broad spectrum of smart card specifications.
  • Current Limiting: Features include built-in current limiting and short-circuit protection which safeguard the IC and the card against damage due to faulty conditions.
  • Low Power: The device has a low power consumption profile, making it ideal for power-sensitive applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided to ensure the device's resilience in harsh environments.

Applications

The versatility of the 73S8023C-IM/F makes it an excellent choice for a variety of smart card interfacing applications. These include:

  • Point of Sale (POS) Terminals
  • Banking and Financial Systems
  • Identification and Access Control Systems
  • Telecommunication Systems

Package and Quality

The 73S8023C-IM/F is available in a compact QFN package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality standards for reliability and performance, making the 73S8023C-IM/F a trusted choice for designers and engineers.

Ordering Information

To purchase or sample the 73S8023C-IM/F, please visit the Maxim Integrated website or contact an authorized distributor. Ensure to reference the full part number for accurate ordering and product specification details.

You May Also Be Interested in

Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7383 $60.8405
85+ $1.4264 $121.2440
130+ $1.3814 $179.5820
175+ $1.3375 $234.0625
225+ $1.2924 $290.7900
300+ $1.1585 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,550 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess