EN
  • EN
  • DE

ADC0820CJ

Part No ADC0820CJ
Manufacturer Maxim Integrated
Catalog Hard To Find
Description CMOS High Speed 8-Bit A/D Converter with Track/Hold Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1139615-ADC0820CJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0820CJ CAD Model

Description

The ADC0820CJ is a high-performance 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to offer a perfect blend of speed, accuracy, and power efficiency. This device is tailored for applications that require rapid data acquisition without compromising on the quality of the signal conversion.

Key Features

  • Resolution: 8-bit, providing 256 discrete digital levels for analog input signals.
  • Conversion Time: Fast conversion rate, capable of processing analog signals with minimal delay, making it ideal for real-time applications.
  • Interface: Simple and straightforward digital interface that allows for easy integration with microcontrollers and digital systems.
  • Power Consumption: Low power design, ensuring that the device can be used in power-sensitive applications without significant energy drain.
  • Package: Housed in a compact package, the ADC0820CJ is designed for space-constrained applications.

Applications

The ADC0820CJ is versatile and can be employed in a variety of settings, including but not limited to:

  • Data acquisition systems
  • Instrumentation and control systems
  • Medical equipment
  • Communication devices
  • Automotive electronics

Performance and Quality

Maxim Integrated ensures that the ADC0820CJ meets stringent performance criteria, making it a reliable choice for professional and industrial environments. The device's robust design guarantees stable operation over a wide temperature range, and its high-quality manufacturing leads to consistent and accurate analog-to-digital conversion.

Conclusion

In summary, the ADC0820CJ from Maxim Integrated stands out as a superior 8-bit ADC solution that offers an excellent combination of speed, precision, and power efficiency. It is an ideal component for designers looking to enhance their systems with fast and accurate data acquisition capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess