EN
  • EN
  • DE

DG202C

Part No DG202C
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Quad SPST CMOS Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1167349-DG202C
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DG202C CAD Model

Description

The DG202C, designed and manufactured by Maxim Integrated, is a high-performance, quad SPST (single-pole, single-throw) CMOS analog switch that is optimized for precision and reliability. This component is a perfect solution for a wide range of applications, including signal routing, data acquisition systems, and communication devices. Its low power consumption and high-speed operation make it a suitable choice for battery-powered and portable devices.

Key Features

  • Low On-Resistance: The DG202C boasts a low on-resistance typically ranging from 35Ω to 100Ω, which enhances signal integrity and reduces power loss, making it an efficient switch for analog signals.
  • Fast Switching Times: With switching times of tON = 175ns and tOFF = 145ns, the DG202C is capable of handling high-speed signal switching, ensuring minimal delay in signal processing.
  • Single or Dual Supply Operation: It operates with a wide range of supply voltages from ±4.5V to ±18V for dual supply or from +9V to +36V for single supply, providing design flexibility for various circuit configurations.
  • Low Power Consumption: The device consumes minimal power, with a typical power consumption of only 0.5µW, which is ideal for power-sensitive applications.
  • High Off-Isolation: Off-isolation of -75dB at 1MHz ensures that signals are effectively isolated when the switch is in the off position, minimizing crosstalk between channels.
  • Enhanced ESD Protection: The DG202C features Electrostatic Discharge (ESD) protection for enhanced durability and longevity, safeguarding the device from static electricity and transient voltage spikes.

Applications

The versatility of the DG202C allows it to be used in a variety of applications, including:

  • Audio and Video Signal Routing
  • Test Equipment and Instrumentation
  • Communication Systems
  • Data Acquisition Systems
  • Sample and Hold Circuits
  • Battery-Operated Systems

Maxim Integrated's commitment to quality ensures that the DG202C meets the highest standards of performance and reliability. With its robust feature set, the DG202C is an excellent choice for designers looking for a reliable analog switch to integrate into their next project.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess