EN
  • EN
  • DE

DG302ACJ+

Part No DG302ACJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL DPST 14DIP / Analog Switch Dual DPST 14-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit DPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 50 Ohm
Dual Voltage Supply ±5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 300ns, 250ns
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 14pF, 14pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -74dB @ 500kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 772624-DG302ACJ+
Popularity Medium
Supply and Demand Status Limited
Family Name DG302A
Introduction Date June 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG302ACJ+ CAD Model

Description

The DG302ACJ+ from Maxim Integrated is a high-performance analog switch designed to deliver exceptional signal integrity and reliability for a wide range of applications. This precision switch is part of Maxim's renowned DG series, which is well-known for providing robust solutions in signal routing and system design flexibility.

Key Features

  • Low On-Resistance: The DG302ACJ+ features a low on-resistance, typically 45 ohms, ensuring minimal signal attenuation and power loss when the switch is in the ON state.
  • Fast Switching Times: With fast transition times, typically 150ns for turn-on and 100ns for turn-off, this device is ideal for applications requiring quick signal changes.
  • Dual SPST Configuration: The switch comes in a dual single-pole single-throw (SPST) configuration, providing flexibility for routing two independent signals.
  • Wide Analog Signal Range: The DG302ACJ+ can handle a wide range of analog signals, from -15V to +15V, making it versatile for various signal levels.
  • Low Power Consumption: Designed for energy efficiency, the device operates with low power consumption, making it suitable for battery-powered and portable applications.
  • Logic-Level Compatibility: It is compatible with TTL and CMOS logic levels, allowing for easy integration with digital systems.

Applications

The DG302ACJ+ is an ideal choice for numerous applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio signal routing
  • Test equipment
  • Sample and hold circuits

Product Specifications

The device is offered in a PDIP-14 package, providing ease of integration into existing designs. It operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions. The DG302ACJ+ is RoHS compliant, adhering to environmental standards and regulations.

Conclusion

Maxim Integrated's DG302ACJ+ is a testament to the company's commitment to high-quality, reliable components. With its combination of low on-resistance, fast switching, and flexible signal routing capabilities, this analog switch is an excellent choice for designers looking to enhance their system's performance while maintaining efficiency and reliability.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3425 $56.0550
14+ $7.6657 $107.3198
21+ $7.4261 $155.9481
28+ $7.1866 $201.2248
36+ $6.9470 $250.0920
49+ $6.2284 $305.1916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess