EN
  • EN
  • DE

DG407EWI+

Part No DG407EWI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 8X1 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 8pF, 65pF
Max Leakage Current (IS off) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 1033225-DG407EWI+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG407EWI+ CAD Model

Description

Maxim Integrated's DG407EWI+: High-Performance Analog Multiplexer

The DG407EWI+ is a state-of-the-art analog multiplexer from Maxim Integrated, designed to cater to the demanding requirements of precision signal routing applications. This high-performance device is specifically engineered to deliver exceptional signal integrity, low on-resistance, and high off-isolation, making it an ideal choice for a multitude of applications including data acquisition systems, test equipment, and communication devices.

At the heart of the DG407EWI+ lies its dual 8-channel configuration, which allows users to select between 16 different analog inputs using a single chip. The multiplexer operates with a single supply voltage ranging from +10.8V to +16.5V or a dual supply from ±10.8V to ±16.5V, providing the flexibility needed for various system designs. The device also boasts a low charge injection of 10pC (max) and low power consumption, further enhancing its performance in sensitive analog circuits.

One of the key features of the DG407EWI+ is its ESD protection, which exceeds 2000V per Method 3015.7 of MIL-STD-883C. This robust protection ensures that the device remains reliable and durable even in harsh electrical environments. Additionally, the multiplexer's TTL/CMOS-compatible digital inputs make it easily integrable with a wide range of logic controllers and microprocessors.

The DG407EWI+ is available in a wide-body, 28-lead SOIC package, ensuring that it occupies minimal space on a printed circuit board (PCB) while providing ample routing and connectivity options. This package is also characterized by its enhanced thermal performance, which is crucial for maintaining stability and longevity in systems that may experience varying temperature conditions.

In conclusion, Maxim Integrated's DG407EWI+ analog multiplexer is a versatile and reliable solution for designers seeking high-quality signal routing capabilities. Its combination of low on-resistance, high off-isolation, and ESD protection makes it a top-tier component for any application requiring precise and robust analog signal management.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3653 $57.3653
3+ $47.0690 $141.2070
4+ $45.5981 $182.3924
5+ $44.1272 $220.6360
6+ $42.6563 $255.9378
8+ $38.2436 $305.9488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess