EN
  • EN
  • DE

DG412MY/PR+T

Part No DG412MY/PR+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Quad SPST 16-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 4
Number of Pins 16
RoHS Compliant
Win Source Part Number 1026587-DG412MY/PR+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG412MY/PR+T CAD Model

Description

The DG412MY/PR+T from Maxim Integrated is a high-performance, precision monolithic CMOS analog switch designed to provide superior switching performance for precision applications. Engineered with the latest technology, this product offers low on-resistance, fast switching speeds, and low power consumption, making it suitable for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features:

  • Low On-Resistance: The DG412MY/PR+T boasts an exceptionally low on-resistance (<100 ohms), which minimizes signal attenuation and ensures excellent signal integrity.
  • High-Speed Switching: With switching times typically under 175ns, this analog switch enables rapid signal routing, essential for high-speed data processing and real-time applications.
  • Single Supply Operation: The device is capable of operating from a single supply voltage ranging from +10V to +30V or from dual supplies of ±4.5V to ±20V, providing flexibility in various circuit configurations.
  • Low Power Consumption: The DG412MY/PR+T is designed for energy-efficient operation, which is critical for battery-powered and portable devices.
  • Precision Performance: With its low charge injection and low power-off leakage current, the switch maintains high precision and accuracy in signal handling.
  • Enhanced Reliability: The device features built-in ESD protection and latch-up prevention, ensuring robust performance and longevity in harsh environments.

Applications:

  • Data Acquisition Systems
  • Sample and Hold Circuits
  • Test Equipment
  • Communication Systems
  • Medical Equipment
  • Audio Signal Routing

The DG412MY/PR+T is available in a compact 16-pin SOIC package, making it an ideal choice for space-constrained applications. Its precision specifications and reliable performance make it a go-to solution for designers seeking a high-quality analog switch that meets stringent requirements. Maxim Integrated's commitment to excellence ensures that the DG412MY/PR+T analog switch is a product you can trust for your critical applications.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess