EN
  • EN
  • DE

DG506AAK/883B

Part No DG506AAK/883B
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Single 16: 1 28-Pin CDIP W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Max Power Dissipation 1.333 W
Min Operating Temperature -55 °C
Number of Channels 1
Operating Supply Current 250 µA
Operating Supply Voltage 15 V
Propagation Delay 1 µs
Resistance 400 Ω
RoHS Compliant
Turn-Off Delay Time 400 ns
Turn-On Delay Time 1 µs
Win Source Part Number 1031575-DG506AAK/883B
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG506AAK/883B CAD Model

Description

Maxim Integrated's DG506AAK/883B Analog Multiplexer

The DG506AAK/883B, a high-performance analog multiplexer from Maxim Integrated, is designed to cater to a wide array of applications requiring precise signal routing. This component is a monolithic CMOS device that provides a single-ended sixteen-channel multiplexing capability, making it an excellent choice for use in data acquisition systems, test equipment, and avionics.

With its robust design, the DG506AAK/883B ensures exceptional signal integrity and minimal signal distortion. The device operates with a dual supply voltage ranging from ±4.5V to ±20V or a single supply voltage from 10V to 30V, providing designers with flexibility in various power environments. Its low charge injection of less than 15pC and low on-resistance of less than 100 ohms contribute to its high-performance characteristics.

The DG506AAK/883B boasts a fast switching time, with tON and tOFF typically under 250ns, which is ideal for applications requiring quick signal changes. Additionally, it features an ESD tolerance of 2000V minimum, ensuring durability and reliability in harsh electrical environments.

One of the key advantages of this multiplexer is its low power consumption. The device's CMOS construction ensures that power dissipation is kept to a minimum, making it suitable for battery-powered and portable applications where power efficiency is crucial. The DG506AAK/883B also offers a high off-isolation of -80dB (typical at f = 1MHz), which prevents signal leakage between channels and maintains the integrity of the signal path.

The DG506AAK/883B comes in a hermetically sealed ceramic package, which provides excellent protection against environmental factors such as moisture and dust, thereby ensuring long-term reliability. Its military-grade specifications guarantee performance under extreme conditions, making it a go-to choice for mission-critical applications.

In summary, Maxim Integrated's DG506AAK/883B analog multiplexer is a versatile and reliable component that provides efficient and precise signal routing for complex electronic systems. Its high-speed, low power, and robust design make it an indispensable part of any high-performance analog signal processing application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess