EN
  • EN
  • DE

DG509ACJ+

Part No DG509ACJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 450 Ohm
Channel-to-Channel Matching (ΔRon) 27 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1.5μs, 1μs
Channel Capacitance(CS off, CD off) 5pF, 12pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 144685-DG509ACJ+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG509ACJ+ CAD Model

Description

The Maxim Integrated DG509ACJ+ is a high-performance, single 8-channel CMOS analog multiplexer that offers a perfect solution for precision signal routing in complex electronic systems. Designed for use in a variety of applications, including data acquisition systems, test equipment, and communication devices, this multiplexer combines low power consumption with high switching speed and excellent analog signal integrity.

Key Features

  • Wide Signal Range: The DG509ACJ+ can handle signal levels up to ±15V or 30V peak-to-peak, making it highly versatile for various analog input ranges.
  • Low On-Resistance: With an on-resistance of typically 100Ω, the device ensures minimal signal attenuation and distortion, providing a high-quality path for analog signals.
  • Low Crosstalk and Off-Isolation: These features reduce signal interference between channels and ensure that signals are kept separate and clear, enhancing the performance of the multiplexer in complex circuits.
  • Single or Dual Supply Operation: The DG509ACJ+ is capable of operating from a single +5V to +30V supply or a dual ±5V to ±20V supply, offering flexibility in different system designs.
  • Fast Switching Times: With t<sub>ON of 175ns and t<sub>OFF of 145ns, the device allows for rapid signal routing which is essential for high-speed data acquisition and processing tasks.
  • TTL/CMOS Compatible: Logic inputs are compatible with both TTL and CMOS levels, which simplifies the interface with digital systems and microcontrollers.

Applications

The DG509ACJ+ is ideal for use in various applications where precise and efficient analog signal management is required. This includes:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Audio and Video Switching
  • Instrumentation

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DG509ACJ+ is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding environments.

You May Also Be Interested in

Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.6407 $57.6407
3+ $47.2949 $141.8847
4+ $45.8170 $183.2680
5+ $44.3390 $221.6950
6+ $42.8610 $257.1660
8+ $38.4271 $307.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess