The Maxim Integrated DS1013H-25-TE2 is a high-quality timing chip designed for precision applications that require reliable and accurate timing solutions. This device is part of Maxim's renowned series of silicon delay lines, offering a fixed-delay chip that provides a precise and stable delay for digital signals.
Key Features
- Delay Accuracy: The DS1013H-25-TE2 offers a delay accuracy of ±5% or better, ensuring that timing is consistent and reliable for critical applications.
- Temperature Stability: With built-in temperature compensation, this timing chip maintains its delay accuracy across a wide temperature range, making it suitable for use in various environmental conditions.
- Low Voltage Operation: It operates at a voltage range of 4.75V to 5.25V, making it compatible with most 5V systems and allowing for integration with a wide array of digital circuits.
- Package: The chip comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications.
- Tap Options: The DS1013H-25-TE2 provides multiple tap options, giving designers flexibility in selecting the appropriate delay for their specific needs.
Applications
This timing chip is well-suited for a variety of applications, including:
- Signal processing
- Timing adjustment in digital circuits
- Network synchronization
- Pulse-width modulation
- Delay lines in communication systems
Technical Specifications
Parameter
Value
Part Number
DS1013H-25-TE2
Delay Time
25ns
Operating Temperature
-40°C to +85°C
Package Type
8-SOIC
Supply Voltage
4.75V to 5.25V
Whether you're designing a complex digital system or simply need to fine-tune the timing of your circuits, the Maxim Integrated DS1013H-25-TE2 provides a reliable and straightforward solution that you can count on.