EN
  • EN
  • DE

MAX8860EUA25-T

Part No MAX8860EUA25-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830027-MAX8860EUA25-T
Ultra Librarian 3D Model Ultra Librarian MAX8860EUA25-T CAD Model

Description

Maxim Integrated MAX8860EUA25-T Low-Dropout Linear Regulator

The MAX8860EUA25-T from Maxim Integrated is a high-performance, low-dropout linear regulator designed for applications requiring low voltage, high current, and low quiescent current. This regulator is an ideal choice for battery-powered devices due to its low power consumption and stable output.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 2.5V, which is suitable for powering sensitive electronic components that require a stable power supply.
  • High Accuracy: The MAX8860EUA25-T offers excellent accuracy with a low dropout voltage, ensuring reliable performance even when the input voltage is close to the output voltage.
  • Low Quiescent Current: It features an exceptionally low quiescent current of just 120µA, which helps to extend battery life in portable applications.
  • High Output Current: Capable of delivering up to 500mA of output current, this regulator can support a wide range of loads.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the load from damage due to excessive heat.
  • Short-Circuit Protection: It also offers short-circuit protection, which prevents damage to the regulator and the powered device in the event of a fault.
  • Small Package: The MAX8860EUA25-T comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications.

Applications

The MAX8860EUA25-T is versatile and can be used in a variety of applications, including:

  • Cellular Phones
  • Laptop, Notebook, and Palmtop Computers
  • Portable/Battery-Powered Equipment
  • Handheld Instruments
  • Wireless and DSL Modems

Conclusion

Overall, the MAX8860EUA25-T from Maxim Integrated is a reliable and efficient solution for applications that demand a high-quality power supply. Its combination of low quiescent current, high output current, and robust protection features make it a preferred choice for designers looking to maximize the performance of their battery-powered devices.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess