The DS1021-25/TR is a precision programmable delay line manufactured by Maxim Integrated, designed to provide a reliable and flexible solution for timing adjustment applications in digital circuits. This innovative component is part of the DS1021 series, offering a delay range that can be programmed to meet the specific requirements of your electronic designs.
Key Features
- Programmable Delay: The DS1021-25/TR allows for precise delay adjustments, with 5ns steps up to a maximum of 127.5ns. This granularity ensures that designers can fine-tune the timing to achieve optimal performance in their circuits.
- High Accuracy: The delay line maintains a high level of accuracy and stability, even under varying temperature and voltage conditions, ensuring consistent performance across different environments.
- Low Power Consumption: Maxim Integrated's commitment to efficiency is evident in the DS1021-25/TR's design, which consumes minimal power, making it suitable for power-sensitive applications.
- Compact Surface-Mount Package: The device comes in a small-outline package, ideal for space-constrained applications. Its surface-mount design allows for streamlined integration into various circuit boards.
- Tape and Reel (TR) Packaging: The DS1021-25/TR is provided in 'tape and reel' packaging, facilitating automated pick-and-place manufacturing processes, which is essential for high-volume production.
Applications
The versatility of the DS1021-25/TR makes it suitable for a wide range of applications, including but not limited to:
- Signal synchronization in digital systems
- Skew adjustment between clock and data lines
- Timing adjustments in microprocessors and DSP-based systems
- Delay lines in communication interfaces
- Video and audio signal processing
Product Specifications
Parameter
Value
Delay Range
0 to 127.5ns
Delay Steps
5ns
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +85°C
Package Type
Surface-Mount
With its precise delay control and robust performance, the DS1021-25/TR from Maxim Integrated is an essential component for designers looking to optimize the timing characteristics of their digital systems.