EN
  • EN
  • DE

DS1100U-50+

Part No DS1100U-50+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 50NS 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Taps/Steps 5
Purpose Nonprogrammable
Delay to 1st Tap 10ns
Tap Increment 10ns
Available Total Delays 50ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1034256-DS1100U-50+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1100U-50+ CAD Model

Description

DS1100U-50+ Timing Delay Line from Maxim Integrated

Maxim Integrated's DS1100U-50+ is a versatile and high-performance 5-Tap Silicon Delay Line designed to provide precise and programmable timing delays for a wide range of digital applications. This compact and reliable component is engineered to deliver a fixed delay plus five equally spaced taps, offering design flexibility and ease of integration into timing-critical circuits.

Key Features:

  • Programmable Delay: The DS1100U-50+ offers a delay range of 0 to 500ns, with the delay step increment of 100ns per tap, allowing for precise timing adjustments.
  • Low Voltage Operation: Designed to operate at 3.3V ±10%, this delay line ensures compatibility with low-voltage systems, contributing to energy-efficient designs.
  • High-Speed Capability: With its ability to support high-speed signals, the DS1100U-50+ is suitable for fast digital systems, ensuring minimal signal distortion and timing errors.
  • Stable Performance: The component exhibits excellent temperature stability and aging characteristics, ensuring consistent performance over the product's lifespan.
  • Compact SOT23-6 Package: The small form factor of the SOT23-6 package makes it an ideal choice for space-constrained applications without compromising on functionality.

Applications:

  • Edge-triggered timing adjustment
  • Time delay generation in digital circuits
  • Signal processing and wave shaping
  • Line encoding and decoding
  • Network synchronization and timing control

The DS1100U-50+ is designed for ease of use and can be readily implemented into a variety of digital systems that require fine-tuned delay adjustments. Whether for communication equipment, signal processing units, or timing networks, this delay line provides a reliable and straightforward solution for managing timing requirements in sophisticated electronic designs.

Maxim Integrated's commitment to quality and performance is evident in the DS1100U-50+, making it a top choice for engineers and designers seeking to enhance their products with precise timing control.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
DELAY LINE 35TAP 30NS 8-SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830
Maxim Integrated
DS1023 8-BIT PROGRAMMABLE TIMING
Lowest to $16.8087
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.3959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4151 $59.3208
19+ $6.0845 $115.6055
30+ $5.8940 $176.8200
41+ $5.7045 $233.8845
53+ $5.5140 $292.2420
71+ $4.9434 $350.9814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess