The DS1110S-60+ is a highly versatile, nonvolatile delay line from Maxim Integrated, designed to provide a precise, programmable delay to clock signals. This delay line is a part of the DS1110 series and is engineered to meet the stringent requirements of timing and synchronization in complex digital systems.
Key Features
- Programmable Delay: Offers 5-tap silicon delay line with taps equally spaced by 60 nanoseconds, allowing for fine-tuning of signal timing to achieve optimal system performance.
- Nonvolatile Settings: Features EEPROM memory to store delay settings, which ensures that the desired configurations are maintained even after power cycling.
- Compatibility: The DS1110S-60+ operates at 3.3V or 5V, making it suitable for use in a wide range of applications, from legacy systems to modern digital circuits.
- Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it ideal for portable and power-sensitive applications.
- High Reliability: Built with Maxim Integrated's robust technology, the DS1110S-60+ is known for its high reliability and long operational life.
- Easy Integration: Comes in a surface-mount SOIC package, allowing for straightforward integration into PCB designs.
Applications
The DS1110S-60+ is suitable for a diverse array of applications, including:
- Signal processing and timing adjustment
- Skew compensation in clock distribution networks
- System synchronization and timing alignment
- Telecommunications and networking equipment
- Industrial control systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3.3V to 5V
Number of Taps
5
Delay per Tap
60ns
Operating Temperature Range
-40°C to +85°C
Package Type
SOIC
Whether you're designing a new system or upgrading an existing one, the DS1110S-60+ from Maxim Integrated offers a reliable and precise solution for your timing control requirements.