EN
  • EN
  • DE

DS1210SN+T&R

Part No DS1210SN+T&R
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CNTRLR CHIP NV IND 16-SOIC / Nonvolatile Controller 4.5V to 5.5V 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Controller Type Nonvolatile RAM
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772906-DS1210SN+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1210
Introduction Date November 18, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1210SN+T&R CAD Model

Description

Maxim Integrated DS1210SN+T&R Nonvolatile Controller Chip

The DS1210SN+T&R from Maxim Integrated is a sophisticated nonvolatile controller chip designed to provide reliable battery backup to SRAM, ensuring data preservation during power failures. This innovative component is an essential solution for systems that require data integrity and retention without interruption, making it well-suited for critical applications in industrial control systems, telecommunications, and portable computing devices.

With its unique feature set, the DS1210SN+T&R automatically switches to battery backup mode when power anomalies are detected, seamlessly maintaining the supply voltage to the connected SRAM. This allows the system to retain data without any user intervention or system downtime. The controller is also capable of write-protecting the memory when VCC falls below a predefined threshold, preventing data corruption during unstable power conditions.

The DS1210SN+T&R is offered in a surface-mount package, specifically in a narrow SOIC-16 configuration. The 'T&R' suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes. This packaging facilitates efficient handling and placement onto printed circuit boards (PCBs), enhancing the production workflow for electronics manufacturers.

Key features of the DS1210SN+T&R include:

  • Automatic battery backup and write protection for SRAM
  • Low power consumption to extend battery life
  • Directly replaces the DS1210
  • Wide supply voltage range to accommodate a variety of SRAM chips
  • Industrial temperature range (-40°C to +85°C)
  • Surface-mount SOIC-16 package for compact PCB design

Maxim Integrated's commitment to quality ensures that the DS1210SN+T&R is a reliable component for maintaining the integrity and nonvolatility of SRAM data across a wide range of applications. Its ease of integration and robust feature set make it a go-to solution for engineers and designers looking to enhance their system's data retention capabilities without compromising on space or power efficiency.

For detailed specifications, application circuits, and additional information, users are encouraged to consult the datasheet and technical support resources provided by Maxim Integrated.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $25.3209
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $12.9320
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
Texas Instruments
IC SRAM NONVOLATIL CNTRL 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC CONTROLLER 8-CHIP NV 20-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess