EN
  • EN
  • DE

DS1214S

Part No DS1214S
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056016-DS1214S
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1214S CAD Model

Description

The Maxim Integrated DS1214S SmartSocket RAM Controller is a sophisticated memory module that provides an all-in-one solution for battery-backed nonvolatile RAM storage. This innovative device is designed to offer reliable data retention while simplifying the integration process of nonvolatile memory into a wide array of applications.

Key Features:

  • Nonvolatile RAM Support: The DS1214S is specifically tailored to work with 256k x 4 static RAM. It ensures that data is preserved in the event of a power failure by automatically switching to battery backup mode.
  • Integrated Battery: It comes with a self-contained energy source, eliminating the need for external batteries. This design not only saves space but also reduces the complexity of the circuit.
  • Write Protection: The controller includes a write-protect feature that safeguards the RAM's contents against inadvertent writes, providing additional data security during power transitions.
  • Direct Microprocessor Interface: Designed to be compatible with most microprocessor systems, the DS1214S allows for easy integration without the need for additional interfacing components.
  • Automatic Power-Fail Chip Enable: In the event of a power failure, the device automatically enables the chip's nonvolatile functionality, ensuring data integrity.

Applications:

The DS1214S is versatile in its applications, suitable for use in systems that require reliable data retention without the risk of data loss due to power failures. It is ideal for:

  • Industrial control systems
  • RAID systems
  • Telecommunications equipment
  • Networking hardware
  • Point-of-sale terminals

Technical Specifications:

  • 5V ±10% supply voltage
  • 2.0V minimum battery voltage for data retention
  • Operating temperature range: 0°C to +70°C
  • 28-pin 600-mil SOIC package

With the DS1214S SmartSocket RAM Controller, Maxim Integrated continues to provide reliable and innovative solutions for nonvolatile memory applications. Its plug-and-play nature and robust feature set make it a valuable component for any system requiring dependable data preservation.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0724
Sagami
Need more? Email Us
Amphenol Sine Systems Corp
connector comp, c146d insert, contacts not included, for 7+gnd stamped socket cont
Need more? Email Us
Amphenol
Lowest to $15.6410
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0078
Kemet
CURRENT SENSORS, SNAP-ON TYPE / 30 A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess