EN
  • EN
  • DE

DS1216H

Part No DS1216H
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC SMARTWATCH/RAM 5V 4M 32DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Smartwatch RAM
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm) Socket
Supplier Device Package 32-DIP Socket
Base Product Number DS1216
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 586043-DS1216H
Ultra Librarian 3D Model Ultra Librarian DS1216H CAD Model

Description

The DS1216H SmartWatch RAM from Maxim Integrated is a unique memory chip that offers an innovative solution for systems requiring both nonvolatile memory backup and a real-time clock (RTC). This device cleverly integrates a watch function, a full-function, battery-backed RTC, and RAM into a single package, providing a compact and efficient way to maintain data integrity and accurate timekeeping, even during power failures.

Key Features

  • Integrated Real-Time Clock: The DS1216H features a high-precision RTC, which keeps track of time even when the primary power source is unavailable, thanks to its own battery backup.
  • Automatic Battery Switch: The device automatically switches to the backup battery when the main power supply is interrupted, ensuring continuous operation of the timekeeping and RAM retention functions.
  • Large Memory Support: It supports RAM configurations up to 512k x 8, providing ample space for data storage and retrieval.
  • Low Power Consumption: Designed for energy efficiency, the DS1216H consumes minimal power, making it ideal for battery-powered applications.
  • Simple Integration: The SmartWatch RAM is easy to integrate into existing designs, requiring no additional microprocessor interfacing or software overhead.
  • Long-Term Reliability: With Maxim Integrated's reputation for quality, the DS1216H promises reliable long-term performance for mission-critical applications.

Applications

The DS1216H is versatile and can be used in a variety of applications where data integrity and precise timekeeping are essential. These include:

  • Data logging systems
  • Industrial control systems
  • Embedded systems
  • Portable instrumentation
  • Medical devices

Maxim Integrated's DS1216H SmartWatch RAM is a testament to the company's commitment to innovation, providing designers with a practical and reliable solution for embedding data storage and real-time clock capabilities into their systems. This product not only simplifies design but also enhances the overall functionality and value of the end application.

You May Also Be Interested in

Intel
82801 - I/O CONTROLLER HUB
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
Maxim Integrated
IC CONTROLLER NV 8-SOIC
Need more? Email Us
Intel
MEMORY CONTROLLER CMOS PBGA1202
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess