The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DS1230Y-150+

Part No DS1230Y-150+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT 150NS 28EDIP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $11.029 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$16.2990
$65.196
8+
$13.3740
$106.992
12+
$12.9560
$155.472
16+
$12.5380
$200.608
21+
$12.1200
$254.520
28+
$10.8660
$304.248
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 014662-DS1230Y-150+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance

Description

Maxim Integrated DS1230Y-150+ Nonvolatile SRAM

The DS1230Y-150+ is a high-quality, 256k Nonvolatile SRAM module designed and manufactured by Maxim Integrated. This innovative memory component combines the convenience of static RAM with a reliable non-volatile storage solution, ensuring data preservation even after power loss. It's an ideal choice for a wide range of applications where data integrity and instant access are paramount.

Key Features

  • Capacity: The DS1230Y-150+ offers a substantial 256 Kbit (32k x 8) of memory, providing ample space for critical data storage.
  • Speed: With an access time of 150 ns, this SRAM ensures rapid data retrieval, contributing to the efficiency of your system.
  • Nonvolatile Storage: The embedded lithium energy cell maintains data retention for a minimum of 10 years in the absence of external power.
  • Automatic Write-Protection: During power-downs or power failures, an automatic write-protection feature is triggered, preventing data corruption.
  • Low-Power Operation: Designed for energy-conscious applications, the DS1230Y-150+ operates with low power consumption.
  • Compatibility: This Nonvolatile SRAM is compatible with a 5V power supply, and its JEDEC standard 28-pin DIP package ensures easy integration into existing systems.

Applications

The DS1230Y-150+ is versatile and can be used across various domains, including:

  • Industrial control systems
  • Medical equipment
  • Automotive systems
  • Portable computing devices
  • Networking and telecommunications

Reliability and Quality

Maxim Integrated is known for its commitment to quality, and the DS1230Y-150+ is no exception. Each module is rigorously tested to ensure reliability and durability over its operational lifespan. With its robust design and built-in durability, the DS1230Y-150+ stands as a testament to Maxim's dedication to providing high-performance, reliable memory solutions.

For designers and engineers looking for a memory component that offers both speed and security, the DS1230Y-150+ Nonvolatile SRAM by Maxim Integrated is an excellent choice that balances performance with long-term data retention capabilities.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.