EN
  • EN
  • DE

DS1232LPS+

Part No DS1232LPS+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICRO MONITOR LP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1034318-DS1232LPS+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in System Monitoring
Ultra Librarian 3D Model Ultra Librarian DS1232LPS+ CAD Model

Description

Maxim Integrated DS1232LPS+ MicroMonitor Chip

The Maxim Integrated DS1232LPS+ is a highly reliable, low-power microprocessor (µP) supervisory circuit designed to monitor the power supplies in µP and digital systems. It provides a precise way to monitor system voltage levels and automatically restart the system if it detects any malfunction. Its primary function is to ensure that the µP boots up in a stable and predictable state, even in the event of a power failure or other system fault.

Featuring a 4.65V threshold, the DS1232LPS+ actively monitors the power supply voltage of the system. When the voltage drops below the minimum VCC threshold, the device asserts a reset signal to reset the connected microprocessor. The reset signal remains asserted until the VCC returns to an acceptable level and after a built-in reset time delay has passed, ensuring the system has adequate time to stabilize.

This versatile chip includes a watchdog timer that can be set by the user to monitor software execution integrity. If the system fails to provide a regular pulsing signal to the DS1232LPS+, it will trigger a system reset, providing an additional layer of system reliability. The watchdog timer function is critical for systems where continuous operation is crucial, and it helps to recover from software lock-up conditions without manual intervention.

For ease of integration, the DS1232LPS+ comes in a standard 8-pin plastic DIP (Dual In-line Package) and SO (Small Outline) packages, making it suitable for a wide range of applications. The operating temperature range of -40°C to +85°C allows it to perform reliably in various environmental conditions.

Applications for the DS1232LPS+ are diverse and include microcontroller systems, computers, controllers, intelligent instruments, critical µP power monitoring, and portable/battery-powered equipment. With its robust feature set, the DS1232LPS+ is an essential component for designing fail-safe systems that require minimal downtime and high reliability.

Overall, the Maxim Integrated DS1232LPS+ is an indispensable tool for system designers looking to enhance the operational stability and reliability of their digital systems.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess