EN
  • EN
  • DE
  • IT

DS1233D-10+T&R

Part No DS1233D-10+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.375V NO PBR 10% TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.375V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1034324-DS1233D-10+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1233D-10+T&R CAD Model

Description

Maxim Integrated DS1233D-10+T&R Product Overview

The DS1233D-10+T&R from Maxim Integrated is a robust and reliable power supply monitor that provides an essential safeguard for systems that require a stable and precise power supply. This microprocessor supervisory circuit is designed to monitor the voltage level of a single power supply (typically +5V) and assert a reset if the supply voltage drops below a predetermined threshold, ensuring the proper operation of microprocessor systems that can be compromised by inadequate power conditions.

Key Features

  • Precision Voltage Monitoring: The DS1233D-10+T&R actively monitors the supply voltage and triggers a reset when it falls below the precise threshold of 4.625V, ensuring reliable system operation.
  • Automatic Reset Generation: Upon detecting an out-of-tolerance condition, the device generates a reset pulse, keeping the connected microprocessor in the reset state for a minimum of 250ms after the supply voltage has risen above the reset threshold. This ensures the system has ample time to stabilize before resuming operation.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The DS1233D-10+T&R can operate over a broad temperature range, from -40°C to +85°C, accommodating diverse environmental conditions.
  • Compact and Versatile Packaging: Offered in a small, 3-pin TO-92 package, it is ideal for space-constrained applications. The “T&R” suffix indicates the product is provided in tape and reel packaging, which is suitable for automated assembly processes.

Applications

The DS1233D-10+T&R is a versatile component that can be used in a variety of applications where reliable voltage monitoring is critical. Common applications include:

  • Microprocessor systems
  • Computers and computer peripherals
  • Embedded systems
  • Portable battery-powered devices
  • Industrial controllers

With its precision monitoring capabilities and automatic reset function, the DS1233D-10+T&R from Maxim Integrated is an excellent choice for designers looking to enhance system reliability and protect against the potential pitfalls of power supply variations.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2652 $69.5860
125+ $1.0388 $129.8500
195+ $1.0064 $196.2480
270+ $0.9741 $263.0070
345+ $0.9417 $324.8865
465+ $0.8435 $392.2275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess