EN
  • EN
  • DE

DS1250ABP-70IND+

Part No DS1250ABP-70IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT 70NS 34PCM / NVRAM NVSRAM Parallel 4Mbit 5V 34-Pin PowerCap Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 772972-DS1250ABP-70IND+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1250ABP
Introduction Date November 19, 1999
ECCN 3A991.b.2.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1250ABP-70IND+ CAD Model

Description

Maxim Integrated DS1250ABP-70IND+ Nonvolatile Memory

The DS1250ABP-70IND+ from Maxim Integrated is a robust, high-capacity 4096k Nonvolatile (NV) SRAM with a battery backup, designed to retain data without the need for an external power source. This memory module is an ideal solution for critical data storage applications where the preservation of data is paramount, such as in industrial control systems, medical equipment, and communication infrastructure.

With a 70ns access time, this device provides fast read and write operations, ensuring efficient data handling in time-sensitive applications. The DS1250ABP-70IND+ is specifically designed for demanding industrial environments, as indicated by the "IND" in its part number, which stands for industrial temperature range. It can reliably operate in a temperature range of -40°C to +85°C, making it suitable for use in harsh conditions where temperature fluctuations are common.

This nonvolatile memory comes in a 32-pin EDIP (Extended Dual In-line Package) and offers a simple parallel interface for easy integration into a wide range of systems. The DS1250ABP-70IND+ also features an automatic write-protection mechanism during power transitions, ensuring data integrity during unexpected power loss or fluctuations.

Key features of the DS1250ABP-70IND+ include:

  • 4M (4096k) NV SRAM with a self-contained lithium energy source
  • 70ns access time for high-speed data retrieval and storage
  • Read and write access is unlimited
  • Automatic write-protection during power-up/power-down cycles
  • Industrial temperature range (-40°C to +85°C) for reliability in extreme conditions
  • JEDEC standard 32-pin EDIP package for compatibility with standard sockets

Maxim Integrated's commitment to quality ensures that the DS1250ABP-70IND+ is a reliable component for applications that cannot afford data loss. By integrating this nonvolatile memory into your system, you can secure your data against power outages and ensure continuous operation without the need for an external power source or frequent battery replacement.

Whether you're designing a mission-critical industrial system or a sophisticated medical device, the DS1250ABP-70IND+ offers the performance and reliability you need to safeguard your valuable data.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $52.4027
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM 4-Word Burst Architecture
Lowest to $2.4752
ISSI, Integrated Silicon Solution Inc
IC SRAM 4M PARALLEL 44TSOP2 / 256K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC SRAM
Lowest to $17.5500
IDT, Integrated Device Technology Inc
IC SRAM 16K PARALLEL 52PLCC / HIGH SPEED 2K X 8 DUAL-PORT STATIC RAM
Lowest to $28.4466

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess